Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - LM3420M5-4.2 LM3420M5-4.2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198821-LM3420M5-4.2 Packaging: Cut Tape (CT) Mounting Style: SMD Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LM3420 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 20V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198821-LM3420M5-4.2 Packaging: Cut Tape (CT) Mounting Style: SMD Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LM3420 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LM3420M5-4.2 - 1198821-LM3420M5-4.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3420M5-4.2
1198821-LM3420M5-4.2
PMIC - PMIC - Battery Chargers - LM3420M5-4.2 1198821-LM3420M5-4.2
Manufacturer: Texas Instruments Win Source Part Number: 1198821-LM3420M5-4.2 Packaging: Cut Tape (CT) Mounting Style: SMD Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: LM3420 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 20V

Manufacturer: Texas Instruments
Win Source Part Number: 1198821-LM3420M5-4.2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM3420
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 20V

Buy Now
PMIC - Battery Chargers - LM3420M5-4.2CT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3420M5-4.2CT-ND
PMIC - Battery Chargers LM3420M5-4.2CT-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - LM3420M5-4.2TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3420M5-4.2TR-ND
PMIC - Battery Chargers LM3420M5-4.2TR-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - LM3420M5-4.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3420M5-4.2
PMIC - Battery Chargers LM3420M5-4.2
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3420M5-4.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3420M5-4.2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3420M5-4.2
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site
Battery Chargers - LM3420M5-4.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM3420M5-4.2
Battery Chargers LM3420M5-4.2
Charger IC Lithium Ion SOT-23-5

Charger IC Lithium Ion SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1198821-LM3420M5-4.2 LM3420M5-4.2CT-ND LM3420M5-4.2TR-ND LM3420M5-4.2 LM3420M5-4.2 LM3420M5-4.2
Product Name PMIC - PMIC - Battery Chargers - LM3420M5-4.2 PMIC - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cells 1 1 1
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

BQ24108 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell - BQ24108RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type So
Pins 16
View Details
PMIC - Battery Chargers - ISL6292-1CR4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
Charge Current 2000 mA
View Details
Power - Wireless Charging ICs - WLC1150-68LQXQT - WLC1150-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details