Texas Instruments High-Performance Analog PMIC - Battery Chargers LM3420AM5X-4.2

Description
IC BATT CNTL LI-ION 1CEL SOT23-5
Request a Quote Datasheet
Description
IC BATT CNTL LI-ION 1CEL SOT23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - LM3420AM5X-4.2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3420AM5X-4.2-ND
PMIC - Battery Chargers LM3420AM5X-4.2-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - LM3420AM5X-4.2 - 082717-LM3420AM5X-4.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3420AM5X-4.2
082717-LM3420AM5X-4.2
PMIC - PMIC - Battery Chargers - LM3420AM5X-4.2 082717-LM3420AM5X-4.2
Manufacturer: Texas Instruments Win Source Part Number: 082717-LM3420AM5X-4. 2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 20V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082717-LM3420AM5X-4.2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 20V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - LM3420AM5X-4.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3420AM5X-4.2
PMIC - Battery Chargers LM3420AM5X-4.2
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3420AM5X-4.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3420AM5X-4.2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3420AM5X-4.2
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number LM3420AM5X-4.2-ND 082717-LM3420AM5X-4.2 LM3420AM5X-4.2 LM3420AM5X-4.2
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - LM3420AM5X-4.2 PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Lead-Free
Package Type SC-74A, SOT-753 SOT-23-5
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24152YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details