350-mA constant, constant current output floating buck switching converter for high power LEDs 8-HVSSOP -40 to 125 Product overview: LM3407MYX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3407MYX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA 8-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA 8-HVSSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 350mA 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1053772-LM3407MYX/NO
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 300kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting
IC LED DRVR RGLTR PWM 8HVSSOP
IC LED DRIVER RGLTR DIM 8MSOP
LED Lighting Drivers 350 mA, Constant Current Output Floating Buck Switching Converter for High Power LEDs 8-MSOP-PowerPAD -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LM3407MYX/NOPB | 296-48299-2-ND | 1053772-LM3407MYX/NOPB | LM3407MYX/NOPB | LM3407MYX/NOPB | LM3407MYX/NOPB |
| Product Name | Buck LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3407MYX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Output Voltage | 27 volts | |||||
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 30 volts | 4.5 volts | 4.5 to 30 volts |