LED Driver 1.5A PWM 1MHz 42V Max 1-Ch TSSOP SM Product overview: LM3406MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1MHz, 42V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, 1MHz, 42V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3406MH/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 14-HTSSOP
LED Driver, 1-Segment, PDSO14
LED Driver, 1-Segment, PDSO14
IC LED DRIVER RGLTR DIM 14HTSSOP
IC LED DRIVER RGLTR DIM 14HTSSOP
LED Lighting Drivers 1.5A CONSTANT CRNT BUCK REG
IC, BUCK REGULATOR, LED DRIVER, HTSSOP14; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; Output Voltage Max:40V; Output Current Max:1.5A; Switching Frequency:1MHz; No. of Outputs:1Outputs;RoH
IC LED DRVR RGLTR PWM 14HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LM3406MH/NOPB | LM3406MH/NOPB-ND | LM3406MH/NOPB | LM3406MH/NOPB | 815-LM3406MH/NOPB | LM3406MH/NOPB | 33AH4178 | LM3406MH/NOPB |
| Product Name | 1.5A 1MHz 42V TSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 14HTSSOP | LED Lighting Drivers | Ic, Buck Regulator, Led Driver, Htssop14; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Output Voltage | 0.2000 volts | 0.2000 volts | 40 volts | |||||
| Number of Channels | 1 # | |||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6 to 42 volts | 6 to 42 volts | 6 to 42 volts | 6 to 42 volts | ||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps |