Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM339PWRG3 LM339PWRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 778934-LM339PWRG3 Packaging: Reel package Type: Differential Operating Temperature Range: 0°C ~ 70°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Output (Typ): 20mA Family Name: LM339 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 5mV @ 30V Current - Input Bias (Maximum): 0.25μA @ 5V Alternative Parts (Cross-Reference): NTE834; LM339PWE4; LM339PWG4; LM339PWRE4; Introduction Date: February 01, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778934-LM339PWRG3 Packaging: Reel package Type: Differential Operating Temperature Range: 0°C ~ 70°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Output (Typ): 20mA Family Name: LM339 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 5mV @ 30V Current - Input Bias (Maximum): 0.25μA @ 5V Alternative Parts (Cross-Reference): NTE834; LM339PWE4; LM339PWG4; LM339PWRE4; Introduction Date: February 01, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM339PWRG3 - LM339PWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339PWRG3
LM339PWRG3
Linear - Linear - Comparators - LM339PWRG3 LM339PWRG3
Manufacturer: Texas Instruments Win Source Part Number: 778934-LM339PWRG3 Packaging: Reel package Type: Differential Operating Temperature Range: 0°C ~ 70°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Output (Typ): 20mA Family Name: LM339 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 5mV @ 30V Current - Input Bias (Maximum): 0.25μA @ 5V Alternative Parts (Cross-Reference): NTE834; LM339PWE4; LM339PWG4; LM339PWRE4; Introduction Date: February 01, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778934-LM339PWRG3
Packaging: Reel package
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: LM339
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 5mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): NTE834; LM339PWE4; LM339PWG4; LM339PWRE4;
Introduction Date: February 01, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 296-27782-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27782-1-ND
Comparators 296-27782-1-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Buy Now Datasheet
Comparators - 296-27782-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27782-2-ND
Comparators 296-27782-2-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Buy Now Datasheet
Comparators - 296-27782-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27782-6-ND
Comparators 296-27782-6-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM339PWRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM339PWRG3
Integrated Circuits (ICs) - Linear - Comparators LM339PWRG3
IC COMPARATOR 4 DIFF 14TSSOP

IC COMPARATOR 4 DIFF 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM339PWRG3 296-27782-1-ND LM339PWRG3
Product Name Linear - Linear - Comparators - LM339PWRG3 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/NAK1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers