Texas Instruments High-Performance Analog Comparators LM339DRG3

Description
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-27466-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27466-1-ND
Comparators 296-27466-1-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Comparators - 296-27466-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27466-2-ND
Comparators 296-27466-2-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - LM339DRG3 - LM339DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339DRG3
LM339DRG3
Linear - Linear - Comparators - LM339DRG3 LM339DRG3
Manufacturer: Texas Instruments Win Source Part Number: 019115-LM339DRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 019115-LM339DRG3
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM339DRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM339DRG3
Integrated Circuits (ICs) - Linear - Comparators LM339DRG3
IC COMPARATOR 4 DIFF 14SOIC

IC COMPARATOR 4 DIFF 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-27466-1-ND LM339DRG3 LM339DRG3
Product Name Comparators Linear - Linear - Comparators - LM339DRG3 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Magnitude Comparator - 54S85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details