Manufacturer: Texas Instruments
Win Source Part Number: 019113-LM339DR
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel(TR)
Type: Differential
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Supply, Single/Dual (±): 2 V ~ 30 V, ±1 V ~ 15 V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM339
Alternative Parts (Cross-Reference): LM339DRG3; LM339DBG4LM339PWLE;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 019113-LM339DR |
| Product Name | Integrated Circuits(ICs) |