Manufacturer: Keystone Electronics
Win Source Part Number: 854214-1838
Features: Hex Standoff Threaded #8-32 Brass 2.000" (50.80mm) 2"
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7419.99.5050
Other Part Number: 1838K, 1838K-ND, 1838K-NDR, 36-1838
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854214-1838 |
| Product Name | Unclassified - 1838 |