Quad Differential Comparator 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 118550-LM2901AVQDRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 32V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM2901AV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Alternative Parts (Cross-Reference): LM139D; LM139AD; LM2901YD; LM339EDT;
Introduction Date: February 28, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Comparator, 4 Func, 2000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Quad Diff Comparator, 1V-32V, 28V Op, 125°C, SOIC Product overview: LM2901AVQDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1V, 32V, 28V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1V, 32V, 28V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AVQDRG4 can be used for catalog matching and distributor lookup.
Precision quad differential comparator, automotive grade 14-SOIC -40 to 125
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
COMPARATOR, 4 FUNC, 2000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, DIFFERENTIAL, QUAD, SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
Analog Comparators Quad Diff Comparator
IC COMPARATOR DIFF QUAD 14SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2901AVQDRG4 | 118550-LM2901AVQDRG4 | LM2901AVQDRG4 | 692-LM2901AVQDRG4 | 815-LM2901AVQDRG4 | LM2901AVQDRG4 | 17002482 | 52AH7171 | LM2901AVQDRG4 | LM2901AVQDRG4 |
| Product Name | LM2901AV Quad Differential Comparator | Linear - Linear - Comparators - LM2901AVQDRG4 | Quad 1V 32V 28V Linear Comparator IC | Precision quad differential comparator, automotive grade 14-SOIC -40 to 125 | Comparators | IC Chip | Comparator, Differential, Quad, Soic-14; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 32 volts | 28 volts | 5 volts | 2 to 36 volts | |||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |