Texas Instruments Voltage Regulators - Linear LM337KTER

Description
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-PowerFLEX™
Description
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-PowerFLEX™
Datasheet
Datasheet Summary
Powered by GS/AI

The LM337KTER is a linear voltage regulator designed for adjustable negative output voltage applications. It can provide an output voltage range from -1.2V to -37V and supports a maximum output current of 1.5A. The device typically exhibits an input regulation of 0.01% per input voltage change and an output regulation of 0.3%. It requires only two external resistors for voltage adjustment and one output capacitor for frequency compensation. The LM337KTER is suitable for various applications, including consumer electronics and portable devices, where precision current regulation is necessary. However, it is important to note that this specific part number is listed as obsolete, which may affect availability for new designs.

Datasheet Summary
Powered by GS/AI

The LM337KTER is a linear voltage regulator designed for adjustable negative output voltage applications. It can provide an output voltage range from -1.2V to -37V and supports a maximum output current of 1.5A. The device typically exhibits an input regulation of 0.01% per input voltage change and an output regulation of 0.3%. It requires only two external resistors for voltage adjustment and one output capacitor for frequency compensation. The LM337KTER is suitable for various applications, including consumer electronics and portable devices, where precision current regulation is necessary. However, it is important to note that this specific part number is listed as obsolete, which may affect availability for new designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LM337KTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM337KTER
Voltage Regulators - Linear LM337KTER
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-PowerFLEX™

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-PowerFLEX™

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LM337KTER
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage Supervisors - 1905882P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Open Drain, Active Low, Push Pull
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details