Texas Instruments LM3290 RF Power Envelope Modulator for Power Amplifiers LM3290TMX/NOPB

Description
RF Power Envelope Modulator for Power Amplifiers 30-DSBGA -30 to 85
Request a Quote
Description
RF Power Envelope Modulator for Power Amplifiers 30-DSBGA -30 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3290TMX/NOPB is an RF power envelope modulator designed for use with power amplifiers, specifically optimized for Average Power Tracking (APT) and Envelope Tracking (ET) operations. It features a wide output voltage range from 0.6 V to 4.5 V, with a boost input voltage range of 2.5 V to 5 V. The device operates with high efficiency, achieving up to 90% in boost mode and 95% in buck mode, thanks to its internal synchronous rectification. The LM3290 supports dynamic supply voltage adjustments to maximize power amplifier efficiency, making it suitable for applications in 3G and LTE systems with signal bandwidths up to 20 MHz. It includes a MIPI RFFE 1.1-compatible digital control interface, allowing for seamless integration with other components in RF systems. The device also features automatic control for low power consumption during light load conditions, enhancing battery life. With a compact DSBGA package measuring 2.432 mm x 2.808 mm, the LM3290 is designed for space-constrained applications. Its ability to operate in both APT and ET modes provides flexibility for various RF power amplifier designs.

Datasheet Summary
Powered by GS/AI

The LM3290TMX/NOPB is an RF power envelope modulator designed for use with power amplifiers, specifically optimized for Average Power Tracking (APT) and Envelope Tracking (ET) operations. It features a wide output voltage range from 0.6 V to 4.5 V, with a boost input voltage range of 2.5 V to 5 V. The device operates with high efficiency, achieving up to 90% in boost mode and 95% in buck mode, thanks to its internal synchronous rectification. The LM3290 supports dynamic supply voltage adjustments to maximize power amplifier efficiency, making it suitable for applications in 3G and LTE systems with signal bandwidths up to 20 MHz. It includes a MIPI RFFE 1.1-compatible digital control interface, allowing for seamless integration with other components in RF systems. The device also features automatic control for low power consumption during light load conditions, enhancing battery life. With a compact DSBGA package measuring 2.432 mm x 2.808 mm, the LM3290 is designed for space-constrained applications. Its ability to operate in both APT and ET modes provides flexibility for various RF power amplifier designs.

Suppliers

Company
Product
Description
Supplier Links
LM3290 RF Power Envelope Modulator for Power Amplifiers - LM3290TMX/NOPB - Texas Instruments
Dallas, TX, United States
LM3290 RF Power Envelope Modulator for Power Amplifiers
LM3290TMX/NOPB
LM3290 RF Power Envelope Modulator for Power Amplifiers LM3290TMX/NOPB
RF Power Envelope Modulator for Power Amplifiers 30-DSBGA -30 to 85

RF Power Envelope Modulator for Power Amplifiers 30-DSBGA -30 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number LM3290TMX/NOPB
Product Name LM3290 RF Power Envelope Modulator for Power Amplifiers
Package Type Other; DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MT/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
BQ2204A SRAM Nonvolatile Controller IC for 4 SRAM Banks - BQ2204ASNTR - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1842 Current Mode PWM Controller - 5962-8670401PA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
UC19432-SP Precision Analog Controller - 5962-0923301VPA - Texas Instruments
Specs
Package Type Other; CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details