Quadruple Operational Amplifier 14-TSSOP 0 to 70
General Purpose Amplifier 4 Circuit 14-TSSOP
4-Ch Op Amp, 1.2MHz BW, 16V, TSSOP, General Purpose Product overview: LM324PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198639-LM324PW
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LM324
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad General-Purpose Op Amp
IC, OP AMP, QUAD LOW POWER, TSSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
| Texas Instruments | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324PW | 296-26098-5-ND | 2687513 | 687-LM324PW | 1198639-LM324PW | LM324PW | LM324PW | 28AH3308 | LM324PW | LM324PW |
| Product Name | LM324 Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | 1.2MHz 16V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324PW | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Ic, Op Amp, Quad Low Power, Tssop14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 30 volts | 1.5 to 16 volts | |||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||
| CMRR | 65 dB |