Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324KNSRG4 LM324KNSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198631-LM324KNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198631-LM324KNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324KNSRG4 - 1198631-LM324KNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324KNSRG4
1198631-LM324KNSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324KNSRG4 1198631-LM324KNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1198631-LM324KNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198631-LM324KNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 1.2MHz 32V Operational Amplifier IC
687-LM324KNSRG4
Quad 1.2MHz 32V Operational Amplifier IC 687-LM324KNSRG4
Quad Op Amp, 1.2MHz BW, 32V Max, 4-Ch, SOP, SM Product overview: LM324KNSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324KNSRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 32V Max, 4-Ch, SOP, SM Product overview: LM324KNSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324KNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1198631-LM324KNSRG4 687-LM324KNSRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324KNSRG4 Quad 1.2MHz 32V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 16 volts
Slew Rate 0.5000 V/µs
Unlock Full Specs
to access all available technical data