Quadruple Operational Amplifier 14-PDIP 0 to 70
Quad Op Amp, 1.2MHz BW, 3mV Vos, 4Ch, PDIP, Through Hole Product overview: LM324KAN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Through-Hole, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324KAN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIPolar, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1198626-LM324KAN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 1.4mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LM324
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Quad with 2kV ESD Protection
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324KAN | 687-LM324KAN | LM324KAN | 1198626-LM324KAN | 296-17882-5-ND | LM324KAN | LM324KAN | LM324KAN |
| Product Name | LM324KA Quadruple Operational Amplifier | Quad Through-Hole 1.2MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324KAN | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 3 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 65 dB |