Texas Instruments LM324 Quadruple Operational Amplifier LM324DR

Description
Quadruple Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM324 Quadruple Operational Amplifier - LM324DR - Texas Instruments
Dallas, TX, United States
LM324 Quadruple Operational Amplifier
LM324DR
LM324 Quadruple Operational Amplifier LM324DR
Quadruple Operational Amplifier 14-SOIC 0 to 70

Quadruple Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14597-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14597-6-ND
Instrumentation, Op Amps, Buffer Amps 296-14597-6-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14597-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14597-2-ND
Instrumentation, Op Amps, Buffer Amps 296-14597-2-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14597-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14597-1-ND
Instrumentation, Op Amps, Buffer Amps 296-14597-1-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR - 019075-LM324DR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR
019075-LM324DR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR 019075-LM324DR
Manufacturer: Texas Instruments Win Source Part Number: 019075-LM324DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Family Name: LM324 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.2MHz Alternative Parts (Cross-Reference): LM324KDR; UPC324G2/JM; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 019075-LM324DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM324
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): LM324KDR; UPC324G2/JM;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Buy Now Datasheet
 - LM324DR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SMD 1.2MHz 16V SOIC Operational Amplifier IC
687-LM324DR
SMD 1.2MHz 16V SOIC Operational Amplifier IC 687-LM324DR
4-Ch Op Amp, 1.2MHz BW, 16V, SOIC, Surface Mount Product overview: LM324DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DR can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 1.2MHz BW, 16V, SOIC, Surface Mount Product overview: LM324DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2184521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184521
Op Amps 2184521
Texas Instruments LM324DR

Texas Instruments LM324DR

Supplier's Site
Op Amps - 2184522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184522P
Op Amps 2184522P
Texas Instruments LM324DR

Texas Instruments LM324DR

Supplier's Site
Op Amps - 2184522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2184522
Op Amps 2184522
Texas Instruments LM324DR

Texas Instruments LM324DR

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM324DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324DR
Instrumentation, OP Amps, Buffer Amps LM324DR
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324DR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324DR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM324DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM324DR
Operational Amplifier/Comparator >> Operational Amplifier LM324DR
20nA Quad 1.2MHz SOIC-14 Operational Amplifier ROHS

20nA Quad 1.2MHz SOIC-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324DR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM324DR
Instrumentation, OP Amps, Buffer Amps LM324DR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH3306 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH3306
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH3306
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM324DR
Operational Amplifiers - Op Amps LM324DR
Operational Amplifiers - Op Amps Quad GP Op Amp

Operational Amplifiers - Op Amps Quad GP Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM324DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM324DR
Integrated Circuits (ICs) - Linear - Amplifiers LM324DR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM324DR 296-14597-6-ND 019075-LM324DR LM324DR 687-LM324DR 2184521 LM324DR LM324DR LM324DR LM324DR 28AH3306 LM324DR LM324DR
Product Name LM324 Quadruple Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DR SMD 1.2MHz 16V SOIC Operational Amplifier IC Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 3 to 32 volts 16 volts 3 volts 30 volts
VOS 7 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
INA114 Precision Instrumentation Amplifier - INA114AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers