Manufacturer: Texas Instruments
Win Source Part Number: 778915-LM3248TME/NOP
Packaging: Reel package
Operating Temperature Range: -30°C ~ 90°C
Package: 30-WFBGA, DSBGA
Applications: Portable Equipment
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LM3248
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-DSBGA
Alternative Parts (Cross-Reference): LM3248TMX/NOPB;
Introduction Date: September 26, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Portable Equipment PMIC 30-DSBGA
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 778915-LM3248TME/NOPB | LM3248TME/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LM3248TME/NOPB | Power Management - Specialized |
| Output Options | Inverting |