Texas Instruments PMIC - PMIC - Power Management - Specialized - LM3243TMX/NOPB LM3243TMX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 019064-LM3243TMX/NOP B Packaging: Reel - TR Applications: Cellular Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 16-DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019064-LM3243TMX/NOP B Packaging: Reel - TR Applications: Cellular Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 16-DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM3243TMX/NOPB - 019064-LM3243TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM3243TMX/NOPB
019064-LM3243TMX/NOPB
PMIC - PMIC - Power Management - Specialized - LM3243TMX/NOPB 019064-LM3243TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019064-LM3243TMX/NOP B Packaging: Reel - TR Applications: Cellular Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 16-DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019064-LM3243TMX/NOPB
Packaging: Reel - TR
Applications: Cellular
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: 16-DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LM3243TMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM3243TMX/NOPB
Power Management - Specialized LM3243TMX/NOPB
Cellular PMIC 16-DSBGA

Cellular PMIC 16-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 019064-LM3243TMX/NOPB LM3243TMX/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM3243TMX/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details