Automotive Catalog Quad Differential Comparator 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053466-LM2901AVQDRQ
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quad Diff Comparator, 18V, 2mA, 0.3us, SOIC, Automotive Product overview: LM2901AVQDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 18V, 2mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Quad, 18V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AVQDRQ1 can be used for catalog matching and distributor lookup.
Analog Comparators Auto Cat Quad Gen Purp Diff
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
IC QUAD DIFF COMPARATOR 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM2901AVQDRQ1 | 1053466-LM2901AVQDRQ1 | 692-LM2901AVQDRQ1 | LM2901AVQDRQ1 | LM2901AVQDRQ1 | LM2901AVQDRQ1 |
| Product Name | LM2901AV-Q1 Automotive Catalog Quad Differential Comparator | Linear - Linear - Comparators - LM2901AVQDRQ1 | Automotive Quad 18V 2mA Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts |