Texas Instruments Standard Linear and Logic V Reg, 1.5A, 1.25V-37V Adj O/p, 3To220; Fixed Output Voltage Nom. Texas Instruments LM317KCT

Description
V REG, 1.5A, 1.25V-37V ADJ O/P, 3TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Description
V REG, 1.5A, 1.25V-37V ADJ O/P, 3TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, 1.5A, 1.25V-37V Adj O/p, 3To220; Fixed Output Voltage Nom. Texas Instruments - 33AH4147 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1.5A, 1.25V-37V Adj O/p, 3To220; Fixed Output Voltage Nom. Texas Instruments
33AH4147
V Reg, 1.5A, 1.25V-37V Adj O/p, 3To220; Fixed Output Voltage Nom. Texas Instruments 33AH4147
V REG, 1.5A, 1.25V-37V ADJ O/P, 3TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

V REG, 1.5A, 1.25V-37V ADJ O/P, 3TO220; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:37V; Input Voltage Min:3V; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4147
Product Name V Reg, 1.5A, 1.25V-37V Adj O/p, 3To220; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details