Texas Instruments THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121CDGNR

Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet
Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-MSOP-PowerPAD 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier - THS4121CDGNR - Texas Instruments
Dallas, TX, United States
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier
THS4121CDGNR
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121CDGNR
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-MSOP-PowerPAD 0 to 70

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-MSOP-PowerPAD 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4121CDGNR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4121CDGNR-ND
Instrumentation, Op Amps, Buffer Amps THS4121CDGNR-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
 - THS4121CDGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 9000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 9000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4121CDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4121CDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4121CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4121CDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4121CDGNR
Instrumentation, OP Amps, Buffer Amps THS4121CDGNR
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4121CDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4121CDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4121CDGNR THS4121CDGNR-ND THS4121CDGNR THS4121CDGNR THS4121CDGNR THS4121CDGNR
Product Name THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; TSSOP; TSSOP8 Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps
Slew Rate 55 V/µs 5.50E-5 V/µs 55 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC520AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 28 milliamps
IBIAS 12 µA
View Details