General Purpose Amplifier 1 Circuit TO-99-8
Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, MBCY8
Op-Amp, 1MHz BW, 10mV Offset, 8-Pin Metal Can Product overview: LM301AH from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM301AH can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
LM301A-N-MIL OPERATIONAL AMPLIFI
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
Operational Amplifiers - Op Amps Operational Amplifier 8-TO-99 0 to 70
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-48418-ND | LM301AH | 687-LM301AH | LM301AH | LM301AH | LM301AH | LM301AH | LM301AH |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | TO-99-8 Metal Can | TO-CAN-8 | Through Hole | TO-99-8 Metal Can | Through Hole | |||
| Standards | RoHS | RoHS |