Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2984T LM2984T

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198457-LM2984T Packaging: Tube Mounting Style: Through Hole Applications: Power Supplies Supply Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-220-11 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: TO-220-11 (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM2984 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 26V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198457-LM2984T Packaging: Tube Mounting Style: Through Hole Applications: Power Supplies Supply Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-220-11 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: TO-220-11 (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM2984 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2984T - 1198457-LM2984T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2984T
1198457-LM2984T
PMIC - PMIC - Power Management - Specialized - LM2984T 1198457-LM2984T
Manufacturer: Texas Instruments Win Source Part Number: 1198457-LM2984T Packaging: Tube Mounting Style: Through Hole Applications: Power Supplies Supply Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-220-11 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: TO-220-11 (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM2984 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 26V

Manufacturer: Texas Instruments
Win Source Part Number: 1198457-LM2984T
Packaging: Tube
Mounting Style: Through Hole
Applications: Power Supplies
Supply Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-11
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-220-11 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LM2984
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 26V

Buy Now
Power Management - Specialized - LM2984T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2984T
Power Management - Specialized LM2984T
Power Supplies PMIC TO-220-11

Power Supplies PMIC TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1198457-LM2984T LM2984T
Product Name PMIC - PMIC - Power Management - Specialized - LM2984T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details