Texas Instruments High-Performance Analog PMIC - PMIC - Power Management - Specialized - LM2984CT/NOPB LM2984CT/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778902-LM2984CT/NOPB Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-11 (Formed Leads) Applications: Power Supplies Operating Supply Voltage: 6 V ~ 26 V Family Name: LM2984C Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: TO-220-11 Alternative Parts (Cross-Reference): SPX2945T5-L-5.0; ADP7102ACPZ-5.0-R7; SPX2945T5-5-0/TR; SPX2945T5-5-0; Introduction Date: May 01, 1989 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 778902-LM2984CT/NOPB Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-11 (Formed Leads) Applications: Power Supplies Operating Supply Voltage: 6 V ~ 26 V Family Name: LM2984C Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: TO-220-11 Alternative Parts (Cross-Reference): SPX2945T5-L-5.0; ADP7102ACPZ-5.0-R7; SPX2945T5-5-0/TR; SPX2945T5-5-0; Introduction Date: May 01, 1989 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2984CT/NOPB is a positive voltage regulator designed for microprocessor power supply applications. It features three independent and tracking outputs, capable of delivering over 500 mA of output current. The device is characterized by low dropout voltages of 0.6V at rated output current and a quiescent current that can be reduced to 1 mA in standby mode. It includes built-in protection features such as reverse battery protection, short circuit protection, and thermal overload protection, making it suitable for vehicular applications. The regulator also provides a reset error flag for monitoring microprocessor malfunctions and offers accurate pretrimmed 5V outputs. The LM2984CT/NOPB is housed in a TO-220 package, which allows for efficient thermal management and space-saving in circuit designs.

Datasheet Summary
Powered by GS/AI

The LM2984CT/NOPB is a positive voltage regulator designed for microprocessor power supply applications. It features three independent and tracking outputs, capable of delivering over 500 mA of output current. The device is characterized by low dropout voltages of 0.6V at rated output current and a quiescent current that can be reduced to 1 mA in standby mode. It includes built-in protection features such as reverse battery protection, short circuit protection, and thermal overload protection, making it suitable for vehicular applications. The regulator also provides a reset error flag for monitoring microprocessor malfunctions and offers accurate pretrimmed 5V outputs. The LM2984CT/NOPB is housed in a TO-220 package, which allows for efficient thermal management and space-saving in circuit designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2984CT/NOPB - 778902-LM2984CT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2984CT/NOPB
778902-LM2984CT/NOPB
PMIC - PMIC - Power Management - Specialized - LM2984CT/NOPB 778902-LM2984CT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778902-LM2984CT/NOPB Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-11 (Formed Leads) Applications: Power Supplies Operating Supply Voltage: 6 V ~ 26 V Family Name: LM2984C Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: TO-220-11 Alternative Parts (Cross-Reference): SPX2945T5-L-5.0; ADP7102ACPZ-5.0-R7; SPX2945T5-5-0/TR; SPX2945T5-5-0; Introduction Date: May 01, 1989 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Texas Instruments
Win Source Part Number: 778902-LM2984CT/NOPB
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-11 (Formed Leads)
Applications: Power Supplies
Operating Supply Voltage: 6 V ~ 26 V
Family Name: LM2984C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100mA
Manufacturer Package: TO-220-11
Alternative Parts (Cross-Reference): SPX2945T5-L-5.0; ADP7102ACPZ-5.0-R7; SPX2945T5-5-0/TR; SPX2945T5-5-0;
Introduction Date: May 01, 1989
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
Power Management - Specialized - LM2984CT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2984CT/NOPB
Power Management - Specialized LM2984CT/NOPB
Power Supplies PMIC TO-220-11

Power Supplies PMIC TO-220-11

Buy Now
Power Management - Specialized - LM2984CT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2984CT/NOPB
Power Management - Specialized LM2984CT/NOPB
Power Supplies PMIC TO-220-11

Power Supplies PMIC TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 778902-LM2984CT/NOPB LM2984CT/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM2984CT/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details