Dual Differential Comparator 8-VSSOP -25 to 85
Comparator, 2 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Dual Comparator IC, 2-Ch, 30V, VSSOP, TTL/CMOS Out Product overview: LM293DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DGKR can be used for catalog matching and distributor lookup.
IC COMPARATOR DIFF DUAL 8VSSOP
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP
COMPARATOR, DUAL, 300NS, MSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Analog Comparators Dual Differential Comparator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM293DGKR | LM293DGKR | 692-LM293DGKR | LM293DGKR | LM293DGKR | 52AH7177 | LM293DGKR |
| Product Name | LM293 Dual Differential Comparator | Dual 30V Linear Comparator IC | Linear - Comparators | Comparators | Comparator, Dual, 300Ns, Msop-8; Comparator Type Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain |