Low Power Low Offset Voltage Quad Comparator 14-CDIP -55 to 125
Comparator, 4 Func, 2000uV Offset-Max, 1300ns Response Time, BIPolar, CDIP14
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CDIP
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM139AJRLQMLV | LM139AJRLQMLV | LM139AJRLQMLV |
| Product Name | LM139AQML-SP Low Power Low Offset Voltage Quad Comparator | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | ||
| VOS | 2 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |