Manufacturer: Texas Instruments
Win Source Part Number: 1198304-LM2931ASX-5.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM2931
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.3V at 100mA
Current - Quiescent (Iq): 15mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198304-LM2931ASX-5.0 |
| Product Name | Electronic Surplus - LM2931ASX-5.0 |