Texas Instruments LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904QDRQ1

Description
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2904QDRQ1 is an automotive-grade dual operational amplifier qualified to AEC-Q100 Grade 1, operating from -40°C to +125°C with a supply range of 3 V to 36 V. It is packaged in an 8-pin SOIC measuring 4.90 mm × 3.90 mm and features a unity-gain bandwidth of 1.2 MHz, a typical supply current of 300 μa per channel, and an input offset voltage of up to 6 mV at 25°C. The device includes integrated RF and EMI filtering and supports direct sensing near ground due to its common-mode input range. It is designed for automotive applications including lighting, body electronics, telematics, and power management systems.

Datasheet Summary
Powered by GS/AI

The LM2904QDRQ1 is an automotive-grade dual operational amplifier qualified to AEC-Q100 Grade 1, operating from -40°C to +125°C with a supply range of 3 V to 36 V. It is packaged in an 8-pin SOIC measuring 4.90 mm × 3.90 mm and features a unity-gain bandwidth of 1.2 MHz, a typical supply current of 300 μa per channel, and an input offset voltage of up to 6 mV at 25°C. The device includes integrated RF and EMI filtering and supports direct sensing near ground due to its common-mode input range. It is designed for automotive applications including lighting, body electronics, telematics, and power management systems.

Suppliers

Company
Product
Description
Supplier Links
LM2904-Q1 Automotive Catalog Dual Operational Amplifier - LM2904QDRQ1 - Texas Instruments
Dallas, TX, United States
LM2904-Q1 Automotive Catalog Dual Operational Amplifier
LM2904QDRQ1
LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904QDRQ1
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125

Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Dual 700kHz 13V Operational Amplifier IC
687-LM2904QDRQ1
Automotive Dual 700kHz 13V Operational Amplifier IC 687-LM2904QDRQ1
Dual Op Amp, 700kHz BW, 2-Ch, 13V, SOIC, Automotive Product overview: LM2904QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 700kHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 700kHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904QDRQ1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz BW, 2-Ch, 13V, SOIC, Automotive Product overview: LM2904QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 700kHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 700kHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2904QDRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15184-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15184-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15184-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15184-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15184-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15184-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15184-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15184-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15184-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904QDRQ1 - 1053514-LM2904QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904QDRQ1
1053514-LM2904QDRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904QDRQ1 1053514-LM2904QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1053514-LM2904QDRQ1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Family Name: LM2904-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Alternative Parts (Cross-Reference): KA2904D_Q; KA2904D; KA2904D_NL; KA2904DTF_NL; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053514-LM2904QDRQ1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM2904-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Alternative Parts (Cross-Reference): KA2904D_Q; KA2904D; KA2904D_NL; KA2904DTF_NL;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904QDRQ1
Operational Amplifiers - Op Amps LM2904QDRQ1
Operational Amplifiers - Op Amps Automotive Catalog Dual Op Amp

Operational Amplifiers - Op Amps Automotive Catalog Dual Op Amp

Buy Now Datasheet
IC OPAMP GP 700KHZ 8SOIC - 815-LM2904QDRQ1 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 700KHZ 8SOIC
815-LM2904QDRQ1
IC OPAMP GP 700KHZ 8SOIC 815-LM2904QDRQ1
IC OPAMP GP 700KHZ 8SOIC

IC OPAMP GP 700KHZ 8SOIC

Supplier's Site
Op Amp, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7225 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7225
Op Amp, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7225
OP AMP, 700KHZ, 0.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 26V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OP AMP, 700KHZ, 0.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 26V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2904QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904QDRQ1
Instrumentation, OP Amps, Buffer Amps LM2904QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904QDRQ1
Instrumentation, OP Amps, Buffer Amps LM2904QDRQ1
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904QDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers LM2904QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904QDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904QDRQ1 687-LM2904QDRQ1 LM2904QDRQ1 296-15184-1-ND 1053514-LM2904QDRQ1 LM2904QDRQ1 815-LM2904QDRQ1 26AJ7225 LM2904QDRQ1 LM2904QDRQ1 LM2904QDRQ1 LM2904QDRQ1
Product Name LM2904-Q1 Automotive Catalog Dual Operational Amplifier Automotive Dual 700kHz 13V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904QDRQ1 Operational Amplifiers - Op Amps IC OPAMP GP 700KHZ 8SOIC Op Amp, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 13 volts 3 to 26 volts 3 to 26 volts 3 volts 3 volts
VOS 7 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Operational Amplifier IC - 687-CLC432AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133UE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
3 suppliers