Dual Operational Amplifier 8-SO -40 to 125
2-Ch Op Amp, 700kHz BW, 13V, 8-SO, -40 to 125C Product overview: LM2904PSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904PSR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 018965-LM2904PSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit 8-SO
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904PSR | 687-LM2904PSR | 296-29406-1-ND | 018965-LM2904PSR | LM2904PSR | LM2904PSR | LM2904PSR | LM2904PSR |
| Product Name | LM2904 Dual Operational Amplifier | 700kHz 13V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904PSR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 to 26 volts | 3 volts | ||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | |||||||
| CMRR | 50 dB |