Manufacturer: Texas Instruments
Win Source Part Number: 877288-LM2904LVIPWR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 2 Circuit - 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2904
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM2904LVIPWR-ND, 296-51259-1, 296-51259-2, 296-51259-6
2-Channel, 1MHz, industry standard, 5.5V op amp 8-TSSOP -40 to 125 Product overview: LM2904LVIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904LVIPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Industry standard, low voltage amplifier 8-TSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 877288-LM2904LVIPWR | 687-LM2904LVIPWR | 296-51259-6-ND | LM2904LVIPWR | LM2904LVIPWR | LM2904LVIPWR | LM2904LVIPWR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904LVIPWR | Dual 1MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP; SOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | ||||
| Slew Rate | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | ||||
| Supply Voltage (VS) | 5.5 volts |