2-Channel, 1MHz, industry standard, 5.5V op amp 8-SOIC -40 to 125 Product overview: LM2904LVIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904LVIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877287-LM2904LVIDR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 2 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2904
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM2904LVIDR-ND, 296-51258-1, 296-51258-2, 296-51258-6
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Industry standard, low voltage amplifier 8-SOIC -40 to 125
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM2904LVIDR | 877287-LM2904LVIDR | 296-51258-2-ND | LM2904LVIDR | LM2904LVIDR | LM2904LVIDR | LM2904LVIDR | LM2904LVIDR |
| Product Name | Dual 1MHz 5.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904LVIDR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | |||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | ||||
| Supply Voltage (VS) | 2.7 volts | 2.7 volts |