The LM2904-N is a low-power, dual operational amplifier with internally frequency compensation for unity gain, designed for single-supply operation from 3 V to 32 V or dual supplies from ±1.5 V to ±16 V. It features a bandwidth of 1 MHz, a supply current drain of 500 μA, and a typical input offset voltage of 2 mV. The device is packaged in an 8-bump DSBGA format measuring 1.31 mm × 1.31 mm and is rated for operation from -40 °C to 85 °C. The input common-mode voltage range includes ground, and the output can swing to ground, enabling direct interface with logic systems and battery-powered applications.
Low Power Dual Operational Amplifier 8-DSBGA -40 to 85
Dual Op Amp, 1MHz BW, 8-Pin PBGA, Industrial Product overview: LM2904ITPX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904ITPX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 778886-LM2904ITPX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-UFBGA
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM2904
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-DSBGA
Output Current per Channel: 40mA
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 3 V ~ 26 V, ±1.5 V ~ 13 V
Alternative Parts (Cross-Reference): BA4558FVM-GTR; BA4560F-E2; BA10358FV; BA2904SFVE2;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 10000uV Offset-Max, BIPolar, PBGA8
General Purpose Amplifier 2 Circuit 8-DSBGA
General Purpose Amplifier 2 Circuit 8-DSBGA
General Purpose Amplifier 2 Circuit 8-DSBGA
Operational Amplifiers - Op Amps Low Power Dual Operational Amplifier 8-DSBGA -40 to 85
IC OPAMP GP 2 CIRCUIT 8DSBGA
IC OPAMP GP 2 CIRCUIT 8DSBGA
General Purpose Amplifier 2 Circuit 8-DSBGA
IC OPAMP GP 2 CIRCUIT 8DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904ITPX/NOPB | 687-LM2904ITPX/NOPB | 778886-LM2904ITPX/NOPB | LM2904ITPX/NOPB | 296-46423-2-ND | LM2904ITPX/NOPB | LM2904ITPX/NOPB | LM2904ITPX/NOPB | LM2904ITPX/NOPB | LM2904ITPX/NOPB |
| Product Name | LM2904-N Low Power Dual Operational Amplifier | Industrial Dual 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904ITPX/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 26 volts | 3 volts | ||||||||
| VOS | 7 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||
| CMRR | 50 dB |