Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267116-THS4130CDGNR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: THS4130
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 85mA
SR - Slew Rate: 52 V/μs
GBP - Gain Bandwidth Product: 225MHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): AD8390ARC-REEL7; AD8390ACPZ-R2; AD8390ACPZ-REEL;
Introduction Date: July 01, 2004
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-HVSSOP
150MHz Diff Op Amp, 225MHz GBW, 85mA Out, HVSSOP Product overview: THS4130CDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 225MHz, 85mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 225MHz, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130CDGNRG4 can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Differential I/O Low Noise
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4130CDGNRG4 | 1267116-THS4130CDGNRG4 | THS4130CDGNRG4-ND | 687-THS4130CDGNRG4 | THS4130CDGNRG4 | THS4130CDGNRG4 | THS4130CDGNRG4 | THS4130CDGNRG4 |
| Product Name | THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130CDGNRG4 | Instrumentation, Op Amps, Buffer Amps | 150MHz 225MHz 85mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | 225 MHz | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps | ||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | ||||||
| IBIAS | 2 µA | 2 µA |