Texas Instruments LM211-EP Enhanced Product Differential Comparator With Strobes LM211QDREP

Description
Enhanced Product Differential Comparator With Strobes 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Differential Comparator With Strobes 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM211-EP Enhanced Product Differential Comparator With Strobes - LM211QDREP - Texas Instruments
Dallas, TX, United States
LM211-EP Enhanced Product Differential Comparator With Strobes
LM211QDREP
LM211-EP Enhanced Product Differential Comparator With Strobes LM211QDREP
Enhanced Product Differential Comparator With Strobes 8-SOIC -40 to 125

Enhanced Product Differential Comparator With Strobes 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
15V SOIC Linear Comparator IC
692-LM211QDREP
15V SOIC Linear Comparator IC 692-LM211QDREP
Differential Comparator IC, 165ns, 15V, 8-SOIC, Bipolar Product overview: LM211QDREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211QDREP can be used for catalog matching and distributor lookup.

Differential Comparator IC, 165ns, 15V, 8-SOIC, Bipolar Product overview: LM211QDREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211QDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM211QDREP - 1052773-LM211QDREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM211QDREP
1052773-LM211QDREP
Linear - Linear - Comparators - LM211QDREP 1052773-LM211QDREP
Manufacturer: Texas Instruments Win Source Part Number: 1052773-LM211QDREP Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 6mA Voltage - Input Offset (Max): 3mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Current - Output (Typ): 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052773-LM211QDREP
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 6mA
Voltage - Input Offset (Max): 3mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Current - Output (Typ): 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Comparators - LM211QDREP - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM211QDREP
Linear - Comparators LM211QDREP
ID DIFF COMP W/STROBES 8-SOIC

ID DIFF COMP W/STROBES 8-SOIC

Supplier's Site Datasheet
Comparators - LM211QDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM211QDREP
Comparators LM211QDREP
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LM211QDREP
Analog Comparators LM211QDREP
Analog Comparators Mil Enhance Diff Comparator

Analog Comparators Mil Enhance Diff Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM211QDREP 692-LM211QDREP 1052773-LM211QDREP LM211QDREP LM211QDREP LM211QDREP
Product Name LM211-EP Enhanced Product Differential Comparator With Strobes 15V SOIC Linear Comparator IC Linear - Linear - Comparators - LM211QDREP Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 30 volts 9 volts 3.5 to 30 volts
VOS 3 millivolts 3 millivolts 3 millivolts
Unlock Full Specs
to access all available technical data