The LM2903AVQDR is a dual comparator with a SOIC-8 package measuring 4.90mm by 3.91mm, operating over a temperature range of -40°C to 125°C, with a maximum supply voltage of 36V, a typical input bias current of 25nA, and a propagation delay of 1.3µs. It features a 2kV HBM ESD rating, supports ground-referenced common-mode input voltage, and is pin-compatible with the LM2903B and LM393B series. The device is designed for applications including automotive, industrial control, and power systems.
Dual Differential Comparator, Enhanced Voltage 8-SOIC -40 to 125
Dual Comparator, 36V, 0.3us, 2mV, 6mA, SOIC, TTL Product overview: LM2903AVQDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 6mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, 6mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903AVQDR can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
Analog Comparators Dual Differential Voltage Enhanced
IC DUAL GP DIFF COMPARATR 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2903AVQDR | 692-LM2903AVQDR | LM2903AVQDR | LM2903AVQDR | LM2903AVQDR |
| Product Name | LM2903V Dual Differential Comparator, Enhanced Voltage | Dual 36V 6mA SOIC Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | |||
| VOS | 7 millivolts | 2 millivolts |