Low Power Low Offset Voltage Quad Comparator 14-CDIP -25 to 85
Quad Comparator IC, Low Power, Low Offset, 36V, TTL Out, CDIP Product overview: LM239J from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071043-LM239J
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-CDIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-CDIP
Comparator General Purpose Open-Collector, Rail-to-Rail 14-CDIP
Analog Comparators Low Power Low Offset Voltage Quad Comparator 14-CDIP -25 to 85
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC COMP QUAD HIGH PERF 14-CDIP
COMPARATOR QUAD IND SPEC, DIP, 239; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:CMOS, DTL, ECL, RoHS Compliant: No
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM239J | 692-LM239J | 071043-LM239J | LM239J | LM239J | LM239J | LM239J | 26AJ7143 |
| Product Name | LM239-N Low Power Low Offset Voltage Quad Comparator | Low-Power Quad 36V Linear Comparator IC | Linear - Linear - Comparators - LM239J | Comparators | Analog Comparators | Comparator Quad ?18V/36V 14-Pin CDIP | Linear - Comparators | Comparator Quad Ind Spec, Dip, 239; Comparator Type Texas Instruments |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 1 to 18 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | ||||||
| Package Type | CDIP | Rail/Tube | DIP; CDIP; 14-CDIP | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | CDIP | DIP |