Quadruple Operational Amplifier 14-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit 14-TSSOP
LM2902 QUADRUPLE GENERAL-PURPOSE Product overview: LM2902PW from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198202-LM2902PW
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Family Part Number: LM2902
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad General-Purpose Op Amp
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902PW | 296-33311-5-ND | 687-LM2902PW | 1198202-LM2902PW | LM2902PW | LM2902PW | LM2902PW | LM2902PW | LM2902PW |
| Product Name | LM2902 Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Electronic Surplus - LM2902PW | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 26 volts | 3 volts | |||||||
| VOS | 7 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 50 dB |