Manufacturer: Texas Instruments
Win Source Part Number: 1321029-LM2902LVIDR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 1.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 15 pA
Voltage - Input Offset: 1 mV
Current - Supply: 90µA (x4 Channels)
Current - Output / Channel: 40 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51255-1,296-5125
Base Product Number: LM2902
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
4-Channel, 1MHz, industry standard, 5.5V op amp 14-SOIC -40 to 125 Product overview: LM2902LVIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902LVIDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Industry Standard, Low Voltage Amplifier 14-SOIC -40 to 125
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1321029-LM2902LVIDR | 687-LM2902LVIDR | 296-51255-1-ND | LM2902LVIDR | LM2902LVIDR | LM2902LVIDR | LM2902LVIDR | LM2902LVIDR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad 1MHz 5.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| IBIAS | 1.50E-5 µA | 1.50E-5 µA | 1.50E-5 µA | |||||
| GBW | 1 MHz | 1 MHz | 1 MHz |