Quadruple Operational Amplifier, Enhanced Voltage 14-TSSOP -40 to 125
Quad Op Amp, 1.2MHz BW, 3mV Vos, 13V, 14-TSSOP, SM Product overview: LM2902KVQPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902KVQPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198197-LM2902KVQPWR
Packaging: Reel
Mounting Style: SMD
Supply Current: 1.4mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM2902
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
Operational Amplifiers - Op Amps Quad Op Amp Enh Vltg
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902KVQPWRG4 | 687-LM2902KVQPWRG4 | 1198197-LM2902KVQPWRG4 | 296-29727-2-ND | LM2902KVQPWRG4 | LM2902KVQPWRG4 | LM2902KVQPWRG4 | LM2902KVQPWRG4 | LM2902KVQPWRG4 |
| Product Name | LM2902KV Quadruple Operational Amplifier, Enhanced Voltage | Quad 1.2MHz 13V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902KVQPWRG4 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 to 32 volts | 3 volts | |||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 60 dB |