Manufacturer: Texas Instruments
Win Source Part Number: 1198168-LM2901AVQDR
Packaging: Reel
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 2mV at 32V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: LM2901
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2V ~ 32V, ±1V ~ 16V
Current - Quiescent (Maximum): 2.5mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198168-LM2901AVQDR |
| Product Name | Electronic Surplus - LM2901AVQDR |