Manufacturer: Keystone Electronics
Win Source Part Number: 858724-9902
Features: #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.15.6040
Other Part Number: 36-9902, 9902K, 9902K-ND, 9902K-NDR, KEY1214, KEY1214-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858724-9902 |
| Product Name | Unclassified - 9902 |