Texas Instruments Standard Linear and Logic Voltage Reference Type Texas Instruments LM285BXZ/NOPB.

Description
Voltage Reference Type:Shunt - Adjustable; Product Range:LM285 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins RoHS Compliant: Yes
Description
Voltage Reference Type:Shunt - Adjustable; Product Range:LM285 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Texas Instruments - 15AC3234 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Texas Instruments
15AC3234
Voltage Reference Type Texas Instruments 15AC3234
Voltage Reference Type:Shunt - Adjustable; Product Range:LM285 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins RoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:LM285 Series; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 15AC3234
Product Name Voltage Reference Type Texas Instruments
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385MX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD581LH/+ - Lingto Electronic Limited
Specs
IQ 1 mA
View Details
Voltage Reference - 559-UPC1093T-E1-AZ/S-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; SC-74A, SOT-753
TC 100 ppm/C
View Details