Texas Instruments PMIC - PMIC - Voltage Reference - LM285BXZ-1.2 LM285BXZ-1.2

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198141-LM285BXZ-1.2 Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM285Z-1.2G; LM285LP-1.2; LT1004MLP-1-2; LM285BXZ-1.2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198141-LM285BXZ-1.2 Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM285Z-1.2G; LM285LP-1.2; LT1004MLP-1-2; LM285BXZ-1.2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM285BXZ-1.2 - 1198141-LM285BXZ-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285BXZ-1.2
1198141-LM285BXZ-1.2
PMIC - PMIC - Voltage Reference - LM285BXZ-1.2 1198141-LM285BXZ-1.2
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198141-LM285BXZ-1.2 Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM285Z-1.2G; LM285LP-1.2; LT1004MLP-1-2; LM285BXZ-1.2; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198141-LM285BXZ-1.2
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LM285Z-1.2G; LM285LP-1.2; LT1004MLP-1-2; LM285BXZ-1.2;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1198141-LM285BXZ-1.2
Product Name PMIC - PMIC - Voltage Reference - LM285BXZ-1.2
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-speed switching diode - BAS16VY,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details