Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 24-LGA
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1185862-IP1203
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 24-LGA
IC REG BUCK ADJUSTABLE 15A LGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IP1203-ND | 1185862-IP1203 | IP1203 | IP1203 | IP1203 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 24-LGA | Other; 24-LGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 8 volts | 0.8000 to 8 volts | 0.8000 volts |