Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - LM27965SQX LM27965SQX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198032-LM27965SQX Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 2V ~ 4V Frequency: 1.27MHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Supplier Device Package: 24-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: LM27965 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.7V Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198032-LM27965SQX Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 2V ~ 4V Frequency: 1.27MHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Supplier Device Package: 24-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: LM27965 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.7V Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM27965SQX - 1198032-LM27965SQX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM27965SQX
1198032-LM27965SQX
PMIC - PMIC - LED Drivers - LM27965SQX 1198032-LM27965SQX
Manufacturer: Texas Instruments Win Source Part Number: 1198032-LM27965SQX Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 2V ~ 4V Frequency: 1.27MHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: I2C Categories: Integrated Circuits Supplier Device Package: 24-WQFN (4x4) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: LM27965 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.7V Voltage - Supply (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1198032-LM27965SQX
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 2V ~ 4V
Frequency: 1.27MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: I2C
Categories: Integrated Circuits
Supplier Device Package: 24-WQFN (4x4)
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: LM27965
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V

Buy Now
Singapore, Singapore
LED Driver IC
137-LM27965SQX
LED Driver IC 137-LM27965SQX
LED DISPLAY DRIVER, QCC24, 4 X 4 MM, 0.80 MM HEIGHT, LLP-24 Product overview: LM27965SQX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27965SQX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, QCC24, 4 X 4 MM, 0.80 MM HEIGHT, LLP-24 Product overview: LM27965SQX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27965SQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM27965SQX-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM27965SQX-ND
LED Drivers LM27965SQX-ND
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 24-WQFN (4x4)

LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 24-WQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM27965SQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM27965SQX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM27965SQX
IC LED DRV RGLTR I2C 30MA 24WQFN

IC LED DRV RGLTR I2C 30MA 24WQFN

Supplier's Site
PMIC - LED Drivers - LM27965SQX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM27965SQX
PMIC - LED Drivers LM27965SQX
IC LED DRIVER RGLTR DIM 24WQFN

IC LED DRIVER RGLTR DIM 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1198032-LM27965SQX 137-LM27965SQX LM27965SQX-ND LM27965SQX LM27965SQX
Product Name PMIC - PMIC - LED Drivers - LM27965SQX LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 2 to 4 volts 4 volts 2 to 4 volts
Number of Channels 9 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3421Q1MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
PMIC - PMIC - LED Drivers - SKY81296-11-001 - 325112-SKY81296-11-001 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers