Texas Instruments LED Drivers LM27952SD

Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 14-WSON (4x3)
Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 14-WSON (4x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The LM27952SD is a white LED driver capable of driving up to four LEDs with a maximum current of 30mA each. It features a regulated current source with a typical matching accuracy of 0.2%. The device operates over an input voltage range of 3.0V to 5.5V and utilizes a fixed switching frequency of 750kHz, optimized for portable applications. The LM27952SD employs a switched capacitor charge pump that can operate in either a 1.5X or 1X gain mode, allowing for efficient LED driving without the need for an inductor. It includes PWM brightness control for each LED and consumes less than 1µA in shutdown mode. The product is housed in a compact 14-pin WSON package measuring 4.0mm x 3.0mm x 0.8mm, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The LM27952SD is a white LED driver capable of driving up to four LEDs with a maximum current of 30mA each. It features a regulated current source with a typical matching accuracy of 0.2%. The device operates over an input voltage range of 3.0V to 5.5V and utilizes a fixed switching frequency of 750kHz, optimized for portable applications. The LM27952SD employs a switched capacitor charge pump that can operate in either a 1.5X or 1X gain mode, allowing for efficient LED driving without the need for an inductor. It includes PWM brightness control for each LED and consumes less than 1µA in shutdown mode. The product is housed in a compact 14-pin WSON package measuring 4.0mm x 3.0mm x 0.8mm, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LM27952SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LM27952SD
LED Drivers LM27952SD
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 14-WSON (4x3)

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 14-WSON (4x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LM27952SD
Product Name LED Drivers
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 3.9 volts
Output Current 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208NSR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
LED Drivers - AAT2439AISX-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details