Texas Instruments High-Performance Analog LED Drivers LM27951SDX

Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 14-WSON (4x3)
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 14-WSON (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LM27951SDX-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM27951SDX-ND
LED Drivers LM27951SDX-ND
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 14-WSON (4x3)

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA 14-WSON (4x3)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LM27951SDX
LED Driver IC 137-LM27951SDX
LED DISPLAY DRIVER, QCC14, 4 X 3 MM, 0.80 MM PITCH, LLP-14 Product overview: LM27951SDX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27951SDX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, QCC14, 4 X 3 MM, 0.80 MM PITCH, LLP-14 Product overview: LM27951SDX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27951SDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM27951SDX - 1198020-LM27951SDX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM27951SDX
1198020-LM27951SDX
PMIC - PMIC - LED Drivers - LM27951SDX 1198020-LM27951SDX
Manufacturer: Texas Instruments Win Source Part Number: 1198020-LM27951SDX Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 2.5V ~ 3.9V Frequency: 750kHz Current - Output / Channel: 30mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Family Name: LM27951 Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-WFDFN Exposed Pad Alternative Parts (Cross-Reference): S31BL3212-STLS2-TR; STLD20D-C8; LX1992CLMT; LDS8845 003 -T2; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: LM27951 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.8V Voltage - Supply (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1198020-LM27951SDX
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 2.5V ~ 3.9V
Frequency: 750kHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: PWM
Family Name: LM27951
Categories: Integrated Circuits
Supplier Device Package: 14-WSON (4x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): S31BL3212-STLS2-TR; STLD20D-C8; LX1992CLMT; LDS8845 003 -T2;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LM27951
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.8V
Voltage - Supply (Maximum): 5.5V

Buy Now Datasheet
PMIC - LED Drivers - LM27951SDX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM27951SDX
PMIC - LED Drivers LM27951SDX
IC LED DRIVER RGLTR DIM 14WSON

IC LED DRIVER RGLTR DIM 14WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM27951SDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM27951SDX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM27951SDX
IC LED DRV RGLTR PWM 30MA 14WSON

IC LED DRV RGLTR PWM 30MA 14WSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM27951SDX-ND 137-LM27951SDX 1198020-LM27951SDX LM27951SDX LM27951SDX
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - LM27951SDX PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts 2.8 to 5.5 volts
Output Voltage 2.5 to 3.9 volts 3.9 volts 2.5 to 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1779-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
Output Current 150 milliamps
View Details
5 suppliers
LED Driver ICs - 2466625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
Electronic Surplus - LM3429MHX - 1198841-LM3429MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details