Texas Instruments Standard Linear and Logic Buck 1.5A Step-Down DC-DC Converter IC LM2738YSDX/NOPB

Description
IC REG BUCK ADJ 1.5A 8WSON Product overview: LM2738YSDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2738YSDX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK ADJ 1.5A 8WSON Product overview: LM2738YSDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2738YSDX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2738Y is a 1.5-A step-down DC-DC switching regulator with a fixed 550-kHz switching frequency, designed for efficient power conversion in compact applications. It operates from a 3-V to 20-V input voltage range and supports an output voltage range of 0.8 V to 18 V. The device is available in an 8-pin WSON package with a 3.00 mm × 3.00 mm body size and includes an integrated 250-mΩ NMOS switch, internal soft-start, current-mode PWM control, thermal shutdown, and a 400-nA shutdown current. It features a 0.8-V, 2% internal voltage reference and external enable control.

Datasheet Summary
Powered by GS/AI

The LM2738Y is a 1.5-A step-down DC-DC switching regulator with a fixed 550-kHz switching frequency, designed for efficient power conversion in compact applications. It operates from a 3-V to 20-V input voltage range and supports an output voltage range of 0.8 V to 18 V. The device is available in an 8-pin WSON package with a 3.00 mm × 3.00 mm body size and includes an integrated 250-mΩ NMOS switch, internal soft-start, current-mode PWM control, thermal shutdown, and a 400-nA shutdown current. It features a 0.8-V, 2% internal voltage reference and external enable control.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.5A Step-Down DC-DC Converter IC
739-LM2738YSDX/NOPB
Buck 1.5A Step-Down DC-DC Converter IC 739-LM2738YSDX/NOPB
IC REG BUCK ADJ 1.5A 8WSON Product overview: LM2738YSDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2738YSDX/NOPB can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1.5A 8WSON Product overview: LM2738YSDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2738YSDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2738YSDX/NOPB
Product Name Buck 1.5A Step-Down DC-DC Converter IC
Output Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers
DC-DC Converters - 1226933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details