Texas Instruments Standard Linear and Logic Buck 1A Step-Down DC-DC Converter IC LM2734ZQMKX/NOPB

Description
IC REG BUCK ADJ 1A TSOT23-6 Product overview: LM2734ZQMKX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2734ZQMKX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 1A TSOT23-6 Product overview: LM2734ZQMKX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2734ZQMKX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1A Step-Down DC-DC Converter IC
739-LM2734ZQMKX/NOPB
Buck 1A Step-Down DC-DC Converter IC 739-LM2734ZQMKX/NOPB
IC REG BUCK ADJ 1A TSOT23-6 Product overview: LM2734ZQMKX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2734ZQMKX/NOPB can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1A TSOT23-6 Product overview: LM2734ZQMKX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2734ZQMKX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2734ZQMKX/NOPB
Product Name Buck 1A Step-Down DC-DC Converter IC
Package Type Other; SOT-23-6
Output Voltage 18 volts
Input Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 75 volts
View Details
3A 5V 30V DC-DC Converter IC - 132-PT6302A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details