Texas Instruments High-Performance Analog Dual Gate Driver IC LM2724LD

Description
IC DRIVER MOSFET DUAL SYNC 8WSON Product overview: LM2724LD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2724LD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER MOSFET DUAL SYNC 8WSON Product overview: LM2724LD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2724LD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Gate Driver IC - 730-LM2724LD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Gate Driver IC
730-LM2724LD
Dual Gate Driver IC 730-LM2724LD
IC DRIVER MOSFET DUAL SYNC 8WSON Product overview: LM2724LD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2724LD can be used for catalog matching and distributor lookup.

IC DRIVER MOSFET DUAL SYNC 8WSON Product overview: LM2724LD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM2724LD can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1069894-LM2724LD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1069894-LM2724LD
Integrated Circuits (ICs) - PMIC - Gate Drivers 1069894-LM2724LD
Win Source Part Number: 1069894-LM2724LD Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3.2A High Side Voltage - Max (Bootstrap): 35 V Rise / Fall Time (Typ): 17ns, 12ns Voltage - Supply: 4.3V ~ 6.8V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM2724LDCT,LM2724LDT R-NDR,LM2724LDTR,*LM 2724LD Base Product Number: LM2724 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1069894-LM2724LD
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3.2A
High Side Voltage - Max (Bootstrap): 35 V
Rise / Fall Time (Typ): 17ns, 12ns
Voltage - Supply: 4.3V ~ 6.8V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM2724LDCT,LM2724LDTR-NDR,LM2724LDTR,*LM2724LD
Base Product Number: LM2724
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gate Drivers - LM2724LD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM2724LD
Gate Drivers LM2724LD
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-LM2724LD 1069894-LM2724LD LM2724LD
Product Name Dual Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 3.2 amps 3.2 amps
Supply Voltage 4.3 to 6.8 volts 4.3 to 6.8 volts
Rise Time 17 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

UC1707-SP Complementary High Speed Power Drivers - 5962-8761903VEA - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - 730-A6862KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 4.5 to ? volts
View Details
6 suppliers