Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2715MTX-ADJ LM2715MTX-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 071122-LM2715MTX-ADJ Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 12 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071122-LM2715MTX-ADJ Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 12 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2715MTX-ADJ - 071122-LM2715MTX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2715MTX-ADJ
071122-LM2715MTX-ADJ
PMIC - PMIC - Power Management - Specialized - LM2715MTX-ADJ 071122-LM2715MTX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 071122-LM2715MTX-ADJ Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 12 V Operating Supply Current: 3.6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071122-LM2715MTX-ADJ
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 12 V
Operating Supply Current: 3.6mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 071122-LM2715MTX-ADJ
Product Name PMIC - PMIC - Power Management - Specialized - LM2715MTX-ADJ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
Voltage References - 8855659P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details